Littelfuse, Inc. 345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses 3455LS8

Description
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses
Datasheet
Description
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses - 3455LS8 - Littelfuse, Inc.
Rosemont, IL, United States
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses
3455LS8
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses 3455LS8
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses

345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses

Supplier's Site Datasheet
Fuseholder; 5 mm x 20 mm Fuse; 10 A (Max.); 250 VAC/VDC (Max.); Panel Mount - 70184446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5 mm x 20 mm Fuse; 10 A (Max.); 250 VAC/VDC (Max.); Panel Mount
70184446
Fuseholder; 5 mm x 20 mm Fuse; 10 A (Max.); 250 VAC/VDC (Max.); Panel Mount 70184446
345 Series Shock-Safe Panel Mount Fuseholder, 10.0000 A (Max.) Current Rating UL Recognized, CSA Certified standard Fuseholder with 250 VAC⁄VDC voltage rating.

345 Series Shock-Safe Panel Mount Fuseholder, 10.0000 A (Max.) Current Rating

  • UL Recognized, CSA Certified standard
    Fuseholder with 250 VAC⁄VDC voltage rating.
Supplier's Site

Technical Specifications

  Littelfuse, Inc. Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 3455LS8 70184446
Product Name 345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses Fuseholder; 5 mm x 20 mm Fuse; 10 A (Max.); 250 VAC/VDC (Max.); Panel Mount
Normal Operating Current 20 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
3 Pole 600V 30 A Fuse Block - 1491-R169 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - CK0309-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details