Littelfuse, Inc. 345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses 3455LS2

Description
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses
Description
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses
Datasheet
Datasheet Summary
Powered by GS/AI

The 345 Series - International Shock-Safe Panel Mount Fuse Holder is designed to accommodate 2AG, 3AG, and 5x20mm fuses, providing versatility in fuse selection. It features a shock-safe design that meets IEC standards 60127-6, ensuring safety against electrical shock. The fuse holder is available in multiple configurations, including high profile, low profile, rear mount, and quick mount styles, allowing for flexibility in installation.

The product includes options for two knob styles: screwdriver slot and finger grip, enhancing usability. It supports various terminal styles, including dual-purpose for soldering or quick connect, and offers a robust construction with a black glass-filled thermoplastic body. The fuse holder operates effectively in ambient temperatures ranging from -40ºC to +85ºC and has an insulation resistance of 10,000 megohms minimum at 500 VDC.

Additionally, the holder features an anti-tease mechanism to prevent accidental circuit interruption and is available with optional accessories for enhanced functionality. The ingress protection rating of IP40 indicates it is protected from solid objects greater than 1mm, while IP52 versions offer protection against dust and dripping water when tilted. This product is suitable for applications requiring reliable fuse protection and safety.

Datasheet Summary
Powered by GS/AI

The 345 Series - International Shock-Safe Panel Mount Fuse Holder is designed to accommodate 2AG, 3AG, and 5x20mm fuses, providing versatility in fuse selection. It features a shock-safe design that meets IEC standards 60127-6, ensuring safety against electrical shock. The fuse holder is available in multiple configurations, including high profile, low profile, rear mount, and quick mount styles, allowing for flexibility in installation.

The product includes options for two knob styles: screwdriver slot and finger grip, enhancing usability. It supports various terminal styles, including dual-purpose for soldering or quick connect, and offers a robust construction with a black glass-filled thermoplastic body. The fuse holder operates effectively in ambient temperatures ranging from -40ºC to +85ºC and has an insulation resistance of 10,000 megohms minimum at 500 VDC.

Additionally, the holder features an anti-tease mechanism to prevent accidental circuit interruption and is available with optional accessories for enhanced functionality. The ingress protection rating of IP40 indicates it is protected from solid objects greater than 1mm, while IP52 versions offer protection against dust and dripping water when tilted. This product is suitable for applications requiring reliable fuse protection and safety.

Suppliers

Company
Product
Description
Supplier Links
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses - 3455LS2 - Littelfuse, Inc.
Rosemont, IL, United States
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses
3455LS2
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses 3455LS2
345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses

345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 3455LS2
Product Name 345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holder - 4704347 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details