Littelfuse, Inc. 345 HV Series - Shock Safe Fuse Holder for 5x20mm and 3AG Fuses 3450601

Description
Designed to eliminate electrical shock as defined by IEC standards 60065 and 60127, these panel-mount fuses holders offer a wide variety of options. This allows for inventory reduction and versatility. Anti-tease feature eliminates circuit interruption when knob is accidentally depressed Five fuse holder types for maximum flexibility Two knob styles— screwdriver slot and fingergrip Drip proof option available on screwdriver slot knob style Two terminal choices depending on application
Datasheet
Description
Designed to eliminate electrical shock as defined by IEC standards 60065 and 60127, these panel-mount fuses holders offer a wide variety of options. This allows for inventory reduction and versatility. Anti-tease feature eliminates circuit interruption when knob is accidentally depressed Five fuse holder types for maximum flexibility Two knob styles— screwdriver slot and fingergrip Drip proof option available on screwdriver slot knob style Two terminal choices depending on application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
345 HV Series - Shock Safe Fuse Holder for 5x20mm and 3AG Fuses - 3450601 - Littelfuse, Inc.
Rosemont, IL, United States
345 HV Series - Shock Safe Fuse Holder for 5x20mm and 3AG Fuses
3450601
345 HV Series - Shock Safe Fuse Holder for 5x20mm and 3AG Fuses 3450601
Designed to eliminate electrical shock as defined by IEC standards 60065 and 60127, these panel-mount fuses holders offer a wide variety of options. This allows for inventory reduction and versatility. Anti-tease feature eliminates circuit interruption when knob is accidentally depressed Five fuse holder types for maximum flexibility Two knob styles— screwdriver slot and fingergrip Drip proof option available on screwdriver slot knob style Two terminal choices depending on application

Designed to eliminate electrical shock as defined by IEC standards 60065 and 60127, these panel-mount fuses holders offer a wide variety of options. This allows for inventory reduction and versatility. Anti-tease feature eliminates circuit interruption when knob is accidentally depressed Five fuse holder types for maximum flexibility Two knob styles— screwdriver slot and fingergrip Drip proof option available on screwdriver slot knob style Two terminal choices depending on application

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 3450601
Product Name 345 HV Series - Shock Safe Fuse Holder for 5x20mm and 3AG Fuses
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Press-In PC Fuse Clip - 3530 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Holder - 10000693 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - 059062-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details