Littelfuse, Inc. Fuseholder; 3AG Fuse; 20 A; 250 V; Black Thermoplastic; Panel Mount; 1.78 in. H 342022A

Description
342 000 Series Fuseholder, 20 A Current Rating, 250 V Voltage Rating UL Listed, CSA Certified standard Fuseholder dielectric strength 2400 V (Min.)
Description
342 000 Series Fuseholder, 20 A Current Rating, 250 V Voltage Rating UL Listed, CSA Certified standard Fuseholder dielectric strength 2400 V (Min.)

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 3AG Fuse; 20 A; 250 V; Black Thermoplastic; Panel Mount; 1.78 in. H - 70184445 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG Fuse; 20 A; 250 V; Black Thermoplastic; Panel Mount; 1.78 in. H
70184445
Fuseholder; 3AG Fuse; 20 A; 250 V; Black Thermoplastic; Panel Mount; 1.78 in. H 70184445
342 000 Series Fuseholder, 20 A Current Rating, 250 V Voltage Rating UL Listed, CSA Certified standard Fuseholder dielectric strength 2400 V (Min.)

342 000 Series Fuseholder, 20 A Current Rating, 250 V Voltage Rating

  • UL Listed, CSA Certified standard
    Fuseholder dielectric strength 2400 V (Min.)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70184445
Product Name Fuseholder; 3AG Fuse; 20 A; 250 V; Black Thermoplastic; Panel Mount; 1.78 in. H
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CS0556-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholder Open Design, Holder for MSF 125, vertical, THT - FMS (125V) - SCHURTER Inc
Specs
Normal Operating Current 5 amps
Rated Operating Voltage 125 volts
Mounting PC Mount; PCB
View Details
Fuse Holders - 2773925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details