Bourns, Inc. PTC Resettable Fuses CMF-RL25U-0

Description
Ceramic PTC Resettable Fuse 220V (600V Int) 60mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 220V (600V Int) 60mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - CMF-RL25U-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
CMF-RL25U-0-ND
PTC Resettable Fuses CMF-RL25U-0-ND
Ceramic PTC Resettable Fuse 220V (600V Int) 60mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 220V (600V Int) 60mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, Round, 220V; Product Range Bourns - 14P5387 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 220V; Product Range Bourns
14P5387
Ptc Resettable Fuse, Round, 220V; Product Range Bourns 14P5387
PTC RESETTABLE FUSE, ROUND, 220V; Product Range:CMF-RL Series; Voltage Rating:220V; Holding Current:60mA; Tripping Current:150mA; Time to Trip:0.25s; Fuse Shape:Round; Current Rating Max:900mA; Lead Spacing:5mm; Diameter:5.2mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 220V; Product Range:CMF-RL Series; Voltage Rating:220V; Holding Current:60mA; Tripping Current:150mA; Time to Trip:0.25s; Fuse Shape:Round; Current Rating Max:900mA; Lead Spacing:5mm; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multifuse, Radial, Ceramic; Thermistor Mounting Bourns - 58T4617 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Radial, Ceramic; Thermistor Mounting Bourns
58T4617
Multifuse, Radial, Ceramic; Thermistor Mounting Bourns 58T4617
MULTIFUSE, RADIAL, CERAMIC; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:60mA; Tripping Current:150mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

MULTIFUSE, RADIAL, CERAMIC; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:60mA; Tripping Current:150mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number CMF-RL25U-0-ND 14P5387 58T4617
Product Name PTC Resettable Fuses Ptc Resettable Fuse, Round, 220V; Product Range Bourns Multifuse, Radial, Ceramic; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR RoHS RoHS
Unlock Full Specs
to access all available technical data