Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 30055-8 |
| Product Name | Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30055-8 |
| Rated DC Voltage | 12 volts |