Littelfuse, Inc. 286 Series - Panel Mount Flip-Top Shock-Safe Fuse Holder for 2AG and 5x20mm fuses 286377

Description
For 3AG, 3AB, 5×20mm, or 2AG Fuses Shock-Safe design eliminates any possibility of electrical shock, per IEC Standards IEC 60127-6 Fuse carrier holds spare fuse for fast, easy fuse replacement and convenient servicing Low profile design
Datasheet
Description
For 3AG, 3AB, 5×20mm, or 2AG Fuses Shock-Safe design eliminates any possibility of electrical shock, per IEC Standards IEC 60127-6 Fuse carrier holds spare fuse for fast, easy fuse replacement and convenient servicing Low profile design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
286 Series - Panel Mount Flip-Top Shock-Safe Fuse Holder for 2AG and 5x20mm fuses - 286377 - Littelfuse, Inc.
Rosemont, IL, United States
286 Series - Panel Mount Flip-Top Shock-Safe Fuse Holder for 2AG and 5x20mm fuses
286377
286 Series - Panel Mount Flip-Top Shock-Safe Fuse Holder for 2AG and 5x20mm fuses 286377
For 3AG, 3AB, 5×20mm, or 2AG Fuses Shock-Safe design eliminates any possibility of electrical shock, per IEC Standards IEC 60127-6 Fuse carrier holds spare fuse for fast, easy fuse replacement and convenient servicing Low profile design

For 3AG, 3AB, 5×20mm, or 2AG Fuses Shock-Safe design eliminates any possibility of electrical shock, per IEC Standards IEC 60127-6 Fuse carrier holds spare fuse for fast, easy fuse replacement and convenient servicing Low profile design

Supplier's Site Datasheet
Fuseholder; 2AG use; 10 A (Max.); 250 VAC/VDC (Max.); Panel Mount; 286 Series - 70184559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 2AG use; 10 A (Max.); 250 VAC/VDC (Max.); Panel Mount; 286 Series
70184559
Fuseholder; 2AG use; 10 A (Max.); 250 VAC/VDC (Max.); Panel Mount; 286 Series 70184559
286 Series Panel Mount Flip-Top Shock-Safe Fuseholder, 10 A (Max.) Current Rating UL Recognized, CSA Certified standard Fuseholder with 250 VAC⁄VDC (Max.) voltage rating.

286 Series Panel Mount Flip-Top Shock-Safe Fuseholder, 10 A (Max.) Current Rating

  • UL Recognized, CSA Certified standard
    Fuseholder with 250 VAC⁄VDC (Max.) voltage rating.
Supplier's Site

Technical Specifications

  Littelfuse, Inc. Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 286377 70184559
Product Name 286 Series - Panel Mount Flip-Top Shock-Safe Fuse Holder for 2AG and 5x20mm fuses Fuseholder; 2AG use; 10 A (Max.); 250 VAC/VDC (Max.); Panel Mount; 286 Series
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
3 Pole Fuse Holder - 1492-FB3J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - D56795-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details