Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Mounting Type: Requires Holder
Package / Case: 5mm x 20mm
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 125 mA
Product Status: Obsolete
FUSE GLASS 125MA 250VAC 5X20MM Product overview: 19501250001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-19501250001 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-19501250001 | WK5028-ND | |
| Product Name | Circuit Protection Fuses | 125MA Circuit Protection Fuse | Fuses |
| Mounting | Requires Holder | ||
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 0.1250 amps | 0.1250 amps |