Littelfuse, Inc. Fuse, Resettable Ptc, 6Vdc, 2.7A, Smd; Pptc Case Style Littelfuse 1812L270SLPR

Description
FUSE, RESETTABLE PTC, 6VDC, 2.7A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.7A; Tripping Current:6.2A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 6VDC, 2.7A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.7A; Tripping Current:6.2A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 6Vdc, 2.7A, Smd; Pptc Case Style Littelfuse - 69W6458 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 2.7A, Smd; Pptc Case Style Littelfuse
69W6458
Fuse, Resettable Ptc, 6Vdc, 2.7A, Smd; Pptc Case Style Littelfuse 69W6458
FUSE, RESETTABLE PTC, 6VDC, 2.7A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.7A; Tripping Current:6.2A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 2.7A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.7A; Tripping Current:6.2A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 2.7A, Smd; Pptc Case Style Littelfuse - 44W7530 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 2.7A, Smd; Pptc Case Style Littelfuse
44W7530
Fuse, Resettable Ptc, 6Vdc, 2.7A, Smd; Pptc Case Style Littelfuse 44W7530
FUSE, RESETTABLE PTC, 6VDC, 2.7A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.7A; Tripping Current:6.2A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 2.7A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.7A; Tripping Current:6.2A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
1812L270SLPR
Circuit Protection - PTC Resettable Fuses 1812L270SLPR
PTC RESET FUSE 6V 2.7A 1812

PTC RESET FUSE 6V 2.7A 1812

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 69W6458 1812L270SLPR
Product Name Fuse, Resettable Ptc, 6Vdc, 2.7A, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers