Littelfuse, Inc. SMD 2.6A 5.2A 100A Circuit Protection Fuse 1812L260THDR

Description
PTC Resettable Fuse 2.6A(hold) 5.2A(trip) 8VDC 100A 0.8W 2.5s 0.015Ohm SMD Solder Pad 1812 T/R Product overview: 1812L260THDR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 5.2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.6A, 5.2A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L260THDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 2.6A(hold) 5.2A(trip) 8VDC 100A 0.8W 2.5s 0.015Ohm SMD Solder Pad 1812 T/R Product overview: 1812L260THDR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 5.2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.6A, 5.2A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L260THDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.6A 5.2A 100A Circuit Protection Fuse
150-1812L260THDR
SMD 2.6A 5.2A 100A Circuit Protection Fuse 150-1812L260THDR
PTC Resettable Fuse 2.6A(hold) 5.2A(trip) 8VDC 100A 0.8W 2.5s 0.015Ohm SMD Solder Pad 1812 T/R Product overview: 1812L260THDR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 5.2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.6A, 5.2A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L260THDR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 2.6A(hold) 5.2A(trip) 8VDC 100A 0.8W 2.5s 0.015Ohm SMD Solder Pad 1812 T/R Product overview: 1812L260THDR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 5.2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.6A, 5.2A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L260THDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L260THDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L260THDR
Circuit Protection - PTC Resettable Fuses 1812L260THDR
PTC RESET FUSE 8V 2.6A 1812

PTC RESET FUSE 8V 2.6A 1812

Supplier's Site
Fuse, Ptc Reset, 8V, 3.5, Smd; Product Range Littelfuse - 64R8231 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 3.5, Smd; Product Range Littelfuse
64R8231
Fuse, Ptc Reset, 8V, 3.5, Smd; Product Range Littelfuse 64R8231
FUSE, PTC RESET, 8V, 3.5, SMD; Product Range:POLYFUSE 1812L Series; Voltage Rating:8VDC; Holding Current:2.6A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 3.5, SMD; Product Range:POLYFUSE 1812L Series; Voltage Rating:8VDC; Holding Current:2.6A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, 1812, 2.6A; Thermistor Mounting Littelfuse - 78R5557 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 1812, 2.6A; Thermistor Mounting Littelfuse
78R5557
Polyfuse, Ptc, 1812, 2.6A; Thermistor Mounting Littelfuse 78R5557
POLYFUSE, PTC, 1812, 2.6A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:2.6A; Tripping Current:5A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYFUSE, PTC, 1812, 2.6A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:2.6A; Tripping Current:5A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 8V, 3.5, Smd, Full Reel; Pptc Case Style Littelfuse - 28X2664 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 3.5, Smd, Full Reel; Pptc Case Style Littelfuse
28X2664
Fuse, Ptc Reset, 8V, 3.5, Smd, Full Reel; Pptc Case Style Littelfuse 28X2664
FUSE, PTC RESET, 8V, 3.5, SMD, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:8VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:2.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 3.5, SMD, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:8VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:2.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1812L260THDR 1812L260THDR 64R8231 28X2664
Product Name SMD 2.6A 5.2A 100A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 8V, 3.5, Smd; Product Range Littelfuse Fuse, Ptc Reset, 8V, 3.5, Smd, Full Reel; Pptc Case Style Littelfuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data