Littelfuse, Inc. SMD Circuit Protection Fuse 1812L260/16MR

Description
PTC Resettable Fuse, Surface Mount, CHIP, 1812 Product overview: 1812L260/16MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L260/16MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, Surface Mount, CHIP, 1812 Product overview: 1812L260/16MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L260/16MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-1812L260/16MR
SMD Circuit Protection Fuse 150-1812L260/16MR
PTC Resettable Fuse, Surface Mount, CHIP, 1812 Product overview: 1812L260/16MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L260/16MR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1812 Product overview: 1812L260/16MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L260/16MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1812L260/16MR - 760680-1812L260/16MR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L260/16MR
760680-1812L260/16MR
PTC Resettable Fuses - 1812L260/16MR 760680-1812L260/16MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 760680-1812L260/16MR Series: POLY-FUSE, 1812L Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric), Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 5A Time to Trip: 5s Family Name: 1812L Categories: Circuit Protection Dimension: 0.186" L x 0.131" W (4.72mm x 3.33mm) Current - Hold (Ih) (Maximum): 2.6A Thickness (Maximum): 0.079" (2.00mm) Resistance - Initial (Ri) (Minimum): 15 mOhm Resistance - Post Trip (R1) (Maximum): 50 mOhm Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 760680-1812L260/16MR
Series: POLY-FUSE, 1812L
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric), Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 5A
Time to Trip: 5s
Family Name: 1812L
Categories: Circuit Protection
Dimension: 0.186" L x 0.131" W (4.72mm x 3.33mm)
Current - Hold (Ih) (Maximum): 2.6A
Thickness (Maximum): 0.079" (2.00mm)
Resistance - Initial (Ri) (Minimum): 15 mOhm
Resistance - Post Trip (R1) (Maximum): 50 mOhm
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse, Resettable Ptc, 16Vdc, 2.6A, Smd; Pptc Case Style Littelfuse - 39AH9735 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16Vdc, 2.6A, Smd; Pptc Case Style Littelfuse
39AH9735
Fuse, Resettable Ptc, 16Vdc, 2.6A, Smd; Pptc Case Style Littelfuse 39AH9735
FUSE, RESETTABLE PTC, 16VDC, 2.6A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16VDC, 2.6A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1812L260/16MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L260/16MR
Circuit Protection - PTC Resettable Fuses 1812L260/16MR
PTC RESET FUSE 16V 2.6A 1812

PTC RESET FUSE 16V 2.6A 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1812L260/16MR 760680-1812L260/16MR 39AH9735 1812L260/16MR
Product Name SMD Circuit Protection Fuse PTC Resettable Fuses - 1812L260/16MR Fuse, Resettable Ptc, 16Vdc, 2.6A, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Auto Fuses - ANN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 80 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers