Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001810-1812L260/12M
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.053" (1.34mm)
Voltage - Max: 12V
Current - Max: 100A
Current - Hold (Ih) (Max): 2.6A
Current - Trip (It): 5A
Time to Trip: 5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 15 mOhm
Resistance - Post Trip (R1) (Max): 55 mOhm
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
PTC Resettable Fuse, Surface Mount, CHIP, 1812, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1812L260/12MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L260/12MR can be used for catalog matching and distributor lookup.
PTC RESET FUSE 12V 2.6A 1812
FUSE, RESETTABLE PTC, 1812, 12VDC, 2.6A, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:12VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 1812, 12VDC, 2.6A; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:12VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes
12V 2.6A 100A 5A 1812 Resettable Fuses ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1001810-1812L260/12MR | 150-1812L260/12MR | 1812L260/12MR | 28X2663 | 1812L260/12MR |
| Product Name | PTC Resettable Fuses - 1812L260/12MR | SMD Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 1812, 12Vdc, 2.6A, Full Reel; Pptc Case Style Littelfuse | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Mounting | SMD (SMT) | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Approvals / Standards | RoHS | RoHS | RoHS |