Littelfuse, Inc. Miniature D Shape Reed Sensor 1812L110/33

Description
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Request a Quote Datasheet
Description
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature D Shape Reed Sensor - 1812L110/33 - Littelfuse, Inc.
Rosemont, IL, United States
Miniature D Shape Reed Sensor
1812L110/33
Miniature D Shape Reed Sensor 1812L110/33
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

Datasheet
Singapore, Singapore
SMD 1.1A 1.95A 20A Circuit Protection Fuse
150-1812L110/33
SMD 1.1A 1.95A 20A Circuit Protection Fuse 150-1812L110/33
PTC Resettable Fuse 1.1A(hold) 1.95A(trip) 33VDC 20A 0.8W 0.5s 0.06Ohm SMD Solder Pad 1812 Product overview: 1812L110/33 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 1.95A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 1.95A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110/33 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.1A(hold) 1.95A(trip) 33VDC 20A 0.8W 0.5s 0.06Ohm SMD Solder Pad 1812 Product overview: 1812L110/33 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 1.95A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 1.95A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L110/33 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - 1812L110/33 - 750959-1812L110/33 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1812L110/33
750959-1812L110/33
PTC Resettable Fuses - 1812L110/33 750959-1812L110/33
Manufacturer: Littelfuse Inc. Win Source Part Number: 750959-1812L110/33 Manufacturer Homepage: www.littelfuse.com Reference case: 1812 Reference Date Code: 15 Alternative Parts (Cross-Reference): 1812L110/33MR; PTS181233V110; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 750959-1812L110/33
Manufacturer Homepage: www.littelfuse.com
Reference case: 1812
Reference Date Code: 15
Alternative Parts (Cross-Reference): 1812L110/33MR; PTS181233V110;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses Fuses
Product Number 1812L110/33 150-1812L110/33 750959-1812L110/33
Product Name Miniature D Shape Reed Sensor SMD 1.1A 1.95A 20A Circuit Protection Fuse PTC Resettable Fuses - 1812L110/33
Fuse Type Miniature
Unlock Full Specs
to access all available technical data