Littelfuse, Inc. SMD 24V 750mA 1.5A Circuit Protection Fuse 1812L075/24DR

Description
24V 750mA PTC Resettable Fuse, 1812 SMD, 1.5A Trip Product overview: 1812L075/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 750mA, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 750mA, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075/24DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24V 750mA PTC Resettable Fuse, 1812 SMD, 1.5A Trip Product overview: 1812L075/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 750mA, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 750mA, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075/24DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24V 750mA 1.5A Circuit Protection Fuse
150-1812L075/24DR
SMD 24V 750mA 1.5A Circuit Protection Fuse 150-1812L075/24DR
24V 750mA PTC Resettable Fuse, 1812 SMD, 1.5A Trip Product overview: 1812L075/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 750mA, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 750mA, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075/24DR can be used for catalog matching and distributor lookup.

24V 750mA PTC Resettable Fuse, 1812 SMD, 1.5A Trip Product overview: 1812L075/24DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 750mA, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 750mA, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075/24DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L075/24DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L075/24DR
Circuit Protection - PTC Resettable Fuses 1812L075/24DR
PTC RESET FUSE 24V 750MA 1812

PTC RESET FUSE 24V 750MA 1812

Supplier's Site
Fuse, Ptc Resettable, 24V, 750Ma, 1812; Pptc Case Style Littelfuse - 05M2399 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 750Ma, 1812; Pptc Case Style Littelfuse
05M2399
Fuse, Ptc Resettable, 24V, 750Ma, 1812; Pptc Case Style Littelfuse 05M2399
FUSE, PTC RESETTABLE, 24V, 750mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 750mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable, 1812, 24V, 750Ma; Thermistor Mounting Littelfuse - 25R5655 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable, 1812, 24V, 750Ma; Thermistor Mounting Littelfuse
25R5655
Fuse, Resettable, 1812, 24V, 750Ma; Thermistor Mounting Littelfuse 25R5655
FUSE, RESETTABLE, 1812, 24V, 750MA; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE, 1812, 24V, 750MA; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1812L075/24DR 1812L075/24DR 05M2399 25R5655
Product Name SMD 24V 750mA 1.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Resettable, 24V, 750Ma, 1812; Pptc Case Style Littelfuse Fuse, Resettable, 1812, 24V, 750Ma; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1996-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Power Fuses DC Fuses - VD series - VD1200VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1200 volts
Rated Current 2800 amps
View Details