Littelfuse, Inc. Miniature D Shape Reed Sensor 1812L035/30

Description
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet
Description
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature D Shape Reed Sensor - 1812L035/30 - Littelfuse, Inc.
Rosemont, IL, United States
Miniature D Shape Reed Sensor
1812L035/30
Miniature D Shape Reed Sensor 1812L035/30
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 1812L035/30
Product Name Miniature D Shape Reed Sensor
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers
Fuses - 004110410 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details