Littelfuse, Inc. SMD 30V 200mA Circuit Protection Fuse 1812L020PR

Description
30V 200mA PTC Resettable Fuse, 1812 SMD Product overview: 1812L020PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L020PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 200mA PTC Resettable Fuse, 1812 SMD Product overview: 1812L020PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L020PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 200mA Circuit Protection Fuse
150-1812L020PR
SMD 30V 200mA Circuit Protection Fuse 150-1812L020PR
30V 200mA PTC Resettable Fuse, 1812 SMD Product overview: 1812L020PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L020PR can be used for catalog matching and distributor lookup.

30V 200mA PTC Resettable Fuse, 1812 SMD Product overview: 1812L020PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L020PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L020PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L020PR
Circuit Protection - PTC Resettable Fuses 1812L020PR
PTC RESET FUSE 30V 200MA 1812

PTC RESET FUSE 30V 200MA 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1812L020PR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1812L020PR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1812L020PR
30V 200mA 100A 400mA 1812 Resettable Fuses ROHS

30V 200mA 100A 400mA 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Reset, 30V, 200Ma, 1812; Pptc Case Style Littelfuse - 18M4785 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 200Ma, 1812; Pptc Case Style Littelfuse
18M4785
Fuse, Ptc Reset, 30V, 200Ma, 1812; Pptc Case Style Littelfuse 18M4785
FUSE, PTC RESET, 30V, 200mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 200mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 30V, 200Ma, 1812, Full Reel; Pptc Case Style Littelfuse - 05M2396 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30V, 200Ma, 1812, Full Reel; Pptc Case Style Littelfuse
05M2396
Fuse, Ptc Resettable, 30V, 200Ma, 1812, Full Reel; Pptc Case Style Littelfuse 05M2396
FUSE, PTC RESETTABLE, 30V, 200mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Length:4.55mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30V, 200mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Length:4.55mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-1812L020PR 1812L020PR 1812L020PR 18M4785 05M2396
Product Name SMD 30V 200mA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Reset, 30V, 200Ma, 1812; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 30V, 200Ma, 1812, Full Reel; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Miniature 5 X 30 with Indicator Cylinder Fuses - 0.032M5x30M - Altech Corp.
Specs
Fuse Type Miniature
Fuse Material Glass
Mounting Replaceable
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details