TE Connectivity Street Lighting Fuse Boxes CS0604-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 104, 100, 120, 110, 102, 115, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Other Street Lighting Fuse Box Options : None Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas, Asia Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 104, 100, 120, 110, 102, 115, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Other Street Lighting Fuse Box Options : None Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas, Asia Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - CS0604-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
CS0604-000
Street Lighting Fuse Boxes CS0604-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 104, 100, 120, 110, 102, 115, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Other Street Lighting Fuse Box Options : None Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas, Asia Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Sliding
  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 4
  • Number of Underground Cables (Max) : 3
  • Pinning : (N), L1, L2, , PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 25
  • Door Height (MM) : 350
  • Door Width (MM) : 100, 90, 85
  • Pole Diameter (MM) : 104, 100, 120, 110, 102, 115, 116

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : VDE 0660-505
  • IP Rating : IP54

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Other


  • Street Lighting Fuse Box Options : None

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas, Asia

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number CS0604-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - A130837-ND - DigiKey
Specs
Mounting Fuse Block; Chassis Mount
View Details
Street Lighting Fuse Boxes - BM3989-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D50156-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details