Littelfuse, Inc. 16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC 16R700G

Description
Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V operating voltage Fast time–to–trip Meets all USB protection requirements RoHS compliant, Lead- Free and Halogen-Free
Datasheet
Description
Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V operating voltage Fast time–to–trip Meets all USB protection requirements RoHS compliant, Lead- Free and Halogen-Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC - 16R700G - Littelfuse, Inc.
Rosemont, IL, United States
16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC
16R700G
16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC 16R700G
Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V operating voltage Fast time–to–trip Meets all USB protection requirements RoHS compliant, Lead- Free and Halogen-Free

Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V operating voltage Fast time–to–trip Meets all USB protection requirements RoHS compliant, Lead- Free and Halogen-Free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 16R700G
Product Name 16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers