Littelfuse, Inc. 16V 5A Circuit Protection Fuse 16R500GPR

Description
PTC Resettable Fuse, 16V DC, 5A Hold, 34mR, Radial Product overview: 16R500GPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R500GPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 16V DC, 5A Hold, 34mR, Radial Product overview: 16R500GPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R500GPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 5A Circuit Protection Fuse
150-16R500GPR
16V 5A Circuit Protection Fuse 150-16R500GPR
PTC Resettable Fuse, 16V DC, 5A Hold, 34mR, Radial Product overview: 16R500GPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R500GPR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 16V DC, 5A Hold, 34mR, Radial Product overview: 16R500GPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-16R500GPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 16R500GPR - 1001659-16R500GPR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 16R500GPR
1001659-16R500GPR
PTC Resettable Fuses - 16R500GPR 1001659-16R500GPR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001659-16R500GPR Packaging: AMMO PACKAGE Type: Polymeric Approvals: cURus, TUV Height - Seated (Max): 0.560" (14.30mm) Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 16V Current - Max: 100A Current - Hold (Ih) (Max): 5A Current - Trip (It): 8.5A Time to Trip: 2s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.409" L x 0.118" W (10.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 15 mOhm Resistance - Post Trip (R1) (Max): 34 mOhm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001659-16R500GPR
Packaging: AMMO PACKAGE
Type: Polymeric
Approvals: cURus, TUV
Height - Seated (Max): 0.560" (14.30mm)
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Hold (Ih) (Max): 5A
Current - Trip (It): 8.5A
Time to Trip: 2s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.409" L x 0.118" W (10.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 15 mOhm
Resistance - Post Trip (R1) (Max): 34 mOhm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 16R500GPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
16R500GPR
Circuit Protection - PTC Resettable Fuses 16R500GPR
PTC RESET FUSE 16V 5A RADIAL

PTC RESET FUSE 16V 5A RADIAL

Supplier's Site
Fuse - 21603339 - Radwell International
Willingboro, NJ, United States
FUSE, PTC RESET, 16V, 5A, RADIAL; HOLDING CURRENT:5A; TRIPPING CURRENT:8.5A; INITIAL RESISTANCE MAX:0.034OHM; OPERATING VOLTAGE:16V; SERIES:POLYFUSE;. FREE 2 YEAR RADWELL WARRANTY

FUSE, PTC RESET, 16V, 5A, RADIAL; HOLDING CURRENT:5A; TRIPPING CURRENT:8.5A; INITIAL RESISTANCE MAX:0.034OHM; OPERATING VOLTAGE:16V; SERIES:POLYFUSE;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resettable Fuses - PPTC PTC 16V 5A POLY RADIAL LEADS - 461-16R500GPR - Utmel Electronic Limited
Hong Kong, China
Resettable Fuses - PPTC PTC 16V 5A POLY RADIAL LEADS
461-16R500GPR
Resettable Fuses - PPTC PTC 16V 5A POLY RADIAL LEADS 461-16R500GPR
Resettable Fuses - PPTC PTC 16V 5A POLY RADIAL LEADS

Resettable Fuses - PPTC PTC 16V 5A POLY RADIAL LEADS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-16R500GPR 1001659-16R500GPR 16R500GPR 21603339 461-16R500GPR
Product Name 16V 5A Circuit Protection Fuse PTC Resettable Fuses - 16R500GPR Circuit Protection - PTC Resettable Fuses Fuse Resettable Fuses - PPTC PTC 16V 5A POLY RADIAL LEADS
Approvals / Standards RoHS RoHS
Rated Voltage 16 volts 16 volts
Rated Current 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.3119.TRCT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Power Fuses High Voltage Fuses - Mutual inductance protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 3.64E6 volts
Rated Current 5 amps
View Details