Littelfuse, Inc. 16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC 16R1400G

Description
Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V operating voltage Fast time–to–trip Meets all USB protection requirements RoHS compliant, Lead- Free and Halogen-Free
Datasheet
Description
Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V operating voltage Fast time–to–trip Meets all USB protection requirements RoHS compliant, Lead- Free and Halogen-Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC - 16R1400G - Littelfuse, Inc.
Rosemont, IL, United States
16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC
16R1400G
16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC 16R1400G
Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V operating voltage Fast time–to–trip Meets all USB protection requirements RoHS compliant, Lead- Free and Halogen-Free

Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V operating voltage Fast time–to–trip Meets all USB protection requirements RoHS compliant, Lead- Free and Halogen-Free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 16R1400G
Product Name 16V Polyswitch® Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002620005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details