Littelfuse, Inc. Fuses 166.7000.5306

Description
30A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
30A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5169-ND - DigiKey
Thief River Falls, MN, United States
30A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

30A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
166.7000.5306
Circuit Protection - Fuses 166.7000.5306
FUSE AUTO 30A 80VDC BLADE ATO

FUSE AUTO 30A 80VDC BLADE ATO

Supplier's Site
Fuse, Auto Blade, 30A; Blow Characteristic Littelfuse - 18M8308 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Auto Blade, 30A; Blow Characteristic Littelfuse
18M8308
Fuse, Auto Blade, 30A; Blow Characteristic Littelfuse 18M8308
FUSE, AUTO BLADE, 30A; Blow Characteristic:Time Delay; Fuse Current:30A; Voltage Rating VDC:80V; Product Range:FKS ATO Series RoHS Compliant: Yes

FUSE, AUTO BLADE, 30A; Blow Characteristic:Time Delay; Fuse Current:30A; Voltage Rating VDC:80V; Product Range:FKS ATO Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F5169-ND 166.7000.5306 18M8308
Product Name Fuses Circuit Protection - Fuses Fuse, Auto Blade, 30A; Blow Characteristic Littelfuse
Fuse Type Blade Blade
Approvals / Standards UL RoHS
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data