Littelfuse, Inc. Fuses 166.7000.4756

Description
7.5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
7.5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5159-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

7.5A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Fuse, Automotive, 7.5A, 80V, Time Delay; Blow Characteristic Littelfuse - 25M0759 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Automotive, 7.5A, 80V, Time Delay; Blow Characteristic Littelfuse
25M0759
Fuse, Automotive, 7.5A, 80V, Time Delay; Blow Characteristic Littelfuse 25M0759
FUSE, AUTOMOTIVE, 7.5A, 80V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:7.5A; Voltage Rating VDC:80V; Product Range:FKS ATO Series RoHS Compliant: Yes

FUSE, AUTOMOTIVE, 7.5A, 80V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:7.5A; Voltage Rating VDC:80V; Product Range:FKS ATO Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number F5159-ND 25M0759
Product Name Fuses Fuse, Automotive, 7.5A, 80V, Time Delay; Blow Characteristic Littelfuse
Fuse Type Blade
Approvals / Standards UL RoHS
Rated Breaking Capacity 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers