Littelfuse, Inc. Fuse Strips 48V - Special Purpose Fuses 157.5916.6121

Description
This 125 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 750 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet
Description
This 125 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 750 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V - Special Purpose Fuses - 157.5916.6121 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V - Special Purpose Fuses
157.5916.6121
Fuse Strips 48V - Special Purpose Fuses 157.5916.6121
This 125 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 750 A at 48 V Complies with DIN 43560-1

This 125 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 750 A at 48 V Complies with DIN 43560-1

Datasheet
Electrical, Specialty Fuses - 157.5916.6121-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
157.5916.6121-ND
Electrical, Specialty Fuses 157.5916.6121-ND
125A AC 48V DC Fuse Fuse Strip Bolt Mount

125A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5916.6121
Circuit Protection - Electrical, Specialty Fuses 157.5916.6121
FUSE STRIP 125A 48VDC BOLT MOUNT

FUSE STRIP 125A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 157.5916.6121 157.5916.6121-ND 157.5916.6121
Product Name Fuse Strips 48V - Special Purpose Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data