Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6501

Description
This 500 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 3 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 500 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 3 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6501 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6501
Fuse Strips 48V with Housings 157.5701.6501
This 500 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 3 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 500 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 3 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Electrical, Specialty Fuses - F5147-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5147-ND
Electrical, Specialty Fuses F5147-ND
500A AC 48V DC Fuse Fuse Strip Bolt Mount

500A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
500A 3000A Circuit Protection Fuse
155-157.5701.6501
500A 3000A Circuit Protection Fuse 155-157.5701.6501
Electric Fuse, 500A, 80VDC, 3000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.6501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500A, 3000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500A, 3000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6501 can be used for catalog matching and distributor lookup.

Electric Fuse, 500A, 80VDC, 3000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.6501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500A, 3000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500A, 3000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 157.5701.6501 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6501
Circuit Protection - Electrical, Specialty Fuses 157.5701.6501
FUSE STRIP 500A 48VDC BOLT MOUNT

FUSE STRIP 500A 48VDC BOLT MOUNT

Supplier's Site
High Current Fuse, 500A, 48Vdc, Fast Act; Product Range Littelfuse - 18AC0818 - Newark, An Avnet Company
Chicago, IL, United States
High Current Fuse, 500A, 48Vdc, Fast Act; Product Range Littelfuse
18AC0818
High Current Fuse, 500A, 48Vdc, Fast Act; Product Range Littelfuse 18AC0818
HIGH CURRENT FUSE, 500A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:500A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

HIGH CURRENT FUSE, 500A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:500A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.6501 F5147-ND 155-157.5701.6501 157.5701.6501 18AC0818
Product Name Fuse Strips 48V with Housings Electrical, Specialty Fuses 500A 3000A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses High Current Fuse, 500A, 48Vdc, Fast Act; Product Range Littelfuse
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data