Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6251

Description
This 250 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.5 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 250 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.5 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6251 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6251
Fuse Strips 48V with Housings 157.5701.6251
This 250 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.5 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 250 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.5 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Electrical, Specialty Fuses - F5142-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5142-ND
Electrical, Specialty Fuses F5142-ND
250A AC 48V DC Fuse Fuse Strip Bolt Mount

250A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1334739-157.5701.6251 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1334739-157.5701.6251
Circuit Protection - Electrical, Specialty Fuses 1334739-157.5701.6251
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334739-157.5701.625 1 Category: Circuit Protection>Electrica l, Specialty Fuses Packaging: Bulk Features: Indicating Fuse Type: Fuse Strip Voltage Rating - DC: 48 V Breaking Capacity @ Rated Voltage: 1.5kA Size / Dimension: 3.228" L x 0.866" W x 0.413" H (82.00mm x 22.00mm x 10.50mm) Applications: Lift Trucks Standard Package: 50 Mounting: Bolt Mount Temperature Range - Operating: -40°C ~ 125°C Case / Package: Metal Strip ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable Current Rating (Amps): 250A HTSUS: 8536.10.0040 Other Part Number: F5142,157.5701.6251- ND,15757016251,-157. 5701.6251,157.5701.6 25 Approval Agency: cURus RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334739-157.5701.6251
Category: Circuit Protection>Electrical, Specialty Fuses
Packaging: Bulk
Features: Indicating
Fuse Type: Fuse Strip
Voltage Rating - DC: 48 V
Breaking Capacity @ Rated Voltage: 1.5kA
Size / Dimension: 3.228" L x 0.866" W x 0.413" H (82.00mm x 22.00mm x 10.50mm)
Applications: Lift Trucks
Standard Package: 50
Mounting: Bolt Mount
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Metal Strip
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
Current Rating (Amps): 250A
HTSUS: 8536.10.0040
Other Part Number: F5142,157.5701.6251-ND,15757016251,-157.5701.6251,157.5701.625
Approval Agency: cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
250A 1500A Circuit Protection Fuse
155-157.5701.6251
250A 1500A Circuit Protection Fuse 155-157.5701.6251
Electric Fuse, 250A, 80VDC, 1500A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.6251 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 1500A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6251 can be used for catalog matching and distributor lookup.

Electric Fuse, 250A, 80VDC, 1500A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.6251 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 1500A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6251 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 2260894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
2260894
Car Fuses 2260894
Littelfuse 157.5701.6251 Car Fuse

Littelfuse 157.5701.6251 Car Fuse

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 157.5701.6251 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6251
Circuit Protection - Electrical, Specialty Fuses 157.5701.6251
FUSE STRIP 250A 48VDC BOLT MOUNT

FUSE STRIP 250A 48VDC BOLT MOUNT

Supplier's Site
Automotive Fuse, Fork Lift Truck, 48 V, 250 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse - 35M0314 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fork Lift Truck, 48 V, 250 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse
35M0314
Automotive Fuse, Fork Lift Truck, 48 V, 250 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse 35M0314
Automotive Fuse, Fork Lift Truck, 48 V, 250 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Automotive Fuse, Fork Lift Truck, 48 V, 250 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.6251 F5142-ND 1334739-157.5701.6251 155-157.5701.6251 2260894 157.5701.6251 35M0314
Product Name Fuse Strips 48V with Housings Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses 250A 1500A Circuit Protection Fuse Car Fuses Circuit Protection - Electrical, Specialty Fuses Automotive Fuse, Fork Lift Truck, 48 V, 250 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers