Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6201

Description
This 200 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.2 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 200 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.2 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6201 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6201
Fuse Strips 48V with Housings 157.5701.6201
This 200 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.2 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 200 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.2 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Electrical, Specialty Fuses - F5140-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5140-ND
Electrical, Specialty Fuses F5140-ND
200A AC 48V DC Fuse Fuse Strip Bolt Mount

200A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Car Fuses - 2260901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
2260901
Car Fuses 2260901
Littelfuse 157.5701.6201 Car Fuse

Littelfuse 157.5701.6201 Car Fuse

Supplier's Site
Singapore, Singapore
200A 1200A Circuit Protection Fuse
155-157.5701.6201
200A 1200A Circuit Protection Fuse 155-157.5701.6201
Electric Fuse, 200A, 80VDC, 1200A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.6201 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 1200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 1200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6201 can be used for catalog matching and distributor lookup.

Electric Fuse, 200A, 80VDC, 1200A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.6201 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 1200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 1200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1338402-157.5701.6201 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1338402-157.5701.6201
Circuit Protection - Electrical, Specialty Fuses 1338402-157.5701.6201
Win Source Part Number: 1338402-157.5701.620 1 Category: Circuit Protection - Electrical, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Fuse Strip Voltage Rating - DC: 48 V Breaking Capacity @ Rated Voltage: 1.2kA Size / Dimension: 3.228" L x 0.866" W x 0.413" H (82.00mm x 22.00mm x 10.50mm) Applications: Lift Trucks Standard Package: 50 Mounting Type: Bolt Mount Package / Case: Metal Strip Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 200A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Approval Agency: cURus California Prop 65: Warning Information

Win Source Part Number: 1338402-157.5701.6201
Category: Circuit Protection - Electrical, Specialty Fuses
Features: Indicating
Package: Bulk
Fuse Type: Fuse Strip
Voltage Rating - DC: 48 V
Breaking Capacity @ Rated Voltage: 1.2kA
Size / Dimension: 3.228" L x 0.866" W x 0.413" H (82.00mm x 22.00mm x 10.50mm)
Applications: Lift Trucks
Standard Package: 50
Mounting Type: Bolt Mount
Package / Case: Metal Strip
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 200A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: cURus
California Prop 65: Warning Information

Buy Now Datasheet
Automotive Fuse, Fork Lift Truck, 48 V, 200 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse - 35M0313 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fork Lift Truck, 48 V, 200 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse
35M0313
Automotive Fuse, Fork Lift Truck, 48 V, 200 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse 35M0313
Automotive Fuse, Fork Lift Truck, 48 V, 200 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Automotive Fuse, Fork Lift Truck, 48 V, 200 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 157.5701.6201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6201
Circuit Protection - Electrical, Specialty Fuses 157.5701.6201
FUSE STRIP 200A 48VDC BOLT MOUNT

FUSE STRIP 200A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.6201 F5140-ND 2260901 155-157.5701.6201 1338402-157.5701.6201 35M0313 157.5701.6201
Product Name Fuse Strips 48V with Housings Electrical, Specialty Fuses Car Fuses 200A 1200A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Automotive Fuse, Fork Lift Truck, 48 V, 200 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers