Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6151

Description
This 150 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 900 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 150 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 900 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6151 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6151
Fuse Strips 48V with Housings 157.5701.6151
This 150 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 900 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 150 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 900 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 150A 80V Circuit Protection Fuse
155-157.5701.6151
Automotive 150A 80V Circuit Protection Fuse 155-157.5701.6151
Fuse 150A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6151 can be used for catalog matching and distributor lookup.

Fuse 150A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F6104-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F6104-ND
Electrical, Specialty Fuses F6104-ND
150A AC 48V DC Fuse Fuse Strip Bolt Mount

150A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
High Current Fuse, 150A, 48Vdc, Fast Act; Product Range Littelfuse - 18AC0816 - Newark, An Avnet Company
Chicago, IL, United States
High Current Fuse, 150A, 48Vdc, Fast Act; Product Range Littelfuse
18AC0816
High Current Fuse, 150A, 48Vdc, Fast Act; Product Range Littelfuse 18AC0816
HIGH CURRENT FUSE, 150A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:150A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

HIGH CURRENT FUSE, 150A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:150A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6151
Circuit Protection - Electrical, Specialty Fuses 157.5701.6151
FUSE STRIP 150A 48VDC BOLT MOUNT

FUSE STRIP 150A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.6151 155-157.5701.6151 F6104-ND 18AC0816 157.5701.6151
Product Name Fuse Strips 48V with Housings Automotive 150A 80V Circuit Protection Fuse Electrical, Specialty Fuses High Current Fuse, 150A, 48Vdc, Fast Act; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 48 volts 48 volts
Rated Current 150 amps 150 amps 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Non Resettable Fuses - 8657840 - RS Components, Ltd.
Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Features Resettable
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Subminiature Fuses - 2E -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
View Details