Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6121

Description
This 125 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 750 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 125 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 750 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6121 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6121
Fuse Strips 48V with Housings 157.5701.6121
This 125 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 750 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 125 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 750 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 125A 80V Circuit Protection Fuse
155-157.5701.6121
Automotive 125A 80V Circuit Protection Fuse 155-157.5701.6121
Fuse 125A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL Product overview: 157.5701.6121 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6121 can be used for catalog matching and distributor lookup.

Fuse 125A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL Product overview: 157.5701.6121 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 2260850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
2260850
Car Fuses 2260850
Littelfuse 157.5701.6121 Car Fuse

Littelfuse 157.5701.6121 Car Fuse

Supplier's Site
Electrical, Specialty Fuses - F5138-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5138-ND
Electrical, Specialty Fuses F5138-ND
125A AC 48V DC Fuse Fuse Strip Bolt Mount

125A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
High Current Fuse, 125A, 48Vdc, Fast Act; Product Range Littelfuse - 18AC0815 - Newark, An Avnet Company
Chicago, IL, United States
High Current Fuse, 125A, 48Vdc, Fast Act; Product Range Littelfuse
18AC0815
High Current Fuse, 125A, 48Vdc, Fast Act; Product Range Littelfuse 18AC0815
HIGH CURRENT FUSE, 125A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:125A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

HIGH CURRENT FUSE, 125A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:125A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 157.5701.6121 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6121
Circuit Protection - Electrical, Specialty Fuses 157.5701.6121
FUSE STRIP 125A 48VDC BOLT MOUNT

FUSE STRIP 125A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.6121 155-157.5701.6121 2260850 F5138-ND 18AC0815 157.5701.6121
Product Name Fuse Strips 48V with Housings Automotive 125A 80V Circuit Protection Fuse Car Fuses Electrical, Specialty Fuses High Current Fuse, 125A, 48Vdc, Fast Act; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Rated Voltage 48 volts 48 volts
Rated Current 125 amps 125 amps 125 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.3129.CT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers