Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.5631

Description
This 63 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 378 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 63 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 378 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.5631 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.5631
Fuse Strips 48V with Housings 157.5701.5631
This 63 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 378 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 63 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 378 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 63A 80V Circuit Protection Fuse
155-157.5701.5631
Automotive 63A 80V Circuit Protection Fuse 155-157.5701.5631
Fuse 63A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.5631 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 63A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5631 can be used for catalog matching and distributor lookup.

Fuse 63A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.5631 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 63A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5631 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5135-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5135-ND
Electrical, Specialty Fuses F5135-ND
63A AC 48V DC Fuse Fuse Strip Bolt Mount

63A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Automotive Fuses Battery Pwr Vehicle 63A - 461-157.5701.5631 - Utmel Electronic Limited
Hong Kong, China
Automotive Fuses Battery Pwr Vehicle 63A
461-157.5701.5631
Automotive Fuses Battery Pwr Vehicle 63A 461-157.5701.5631
Automotive Fuses Battery Pwr Vehicle 63A

Automotive Fuses Battery Pwr Vehicle 63A

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.5631
Circuit Protection - Electrical, Specialty Fuses 157.5701.5631
FUSE STRIP 63A 48VDC BOLT MOUNT

FUSE STRIP 63A 48VDC BOLT MOUNT

Supplier's Site
High Current Fuse, 63A, 48Vdc, Fast Act; Product Range Littelfuse - 18AC0813 - Newark, An Avnet Company
Chicago, IL, United States
High Current Fuse, 63A, 48Vdc, Fast Act; Product Range Littelfuse
18AC0813
High Current Fuse, 63A, 48Vdc, Fast Act; Product Range Littelfuse 18AC0813
HIGH CURRENT FUSE, 63A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:63A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

HIGH CURRENT FUSE, 63A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:63A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.5631 155-157.5701.5631 F5135-ND 461-157.5701.5631 157.5701.5631 18AC0813
Product Name Fuse Strips 48V with Housings Automotive 63A 80V Circuit Protection Fuse Electrical, Specialty Fuses Automotive Fuses Battery Pwr Vehicle 63A Circuit Protection - Electrical, Specialty Fuses High Current Fuse, 63A, 48Vdc, Fast Act; Product Range Littelfuse
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Rated Voltage 48 volts 48 volts 48 volts
Rated Current 63 amps 63 amps 63 amps 63 amps 63 amps
Unlock Full Specs
to access all available technical data