Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.5501

Description
This 50 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 300 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 50 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 300 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.5501 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.5501
Fuse Strips 48V with Housings 157.5701.5501
This 50 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 300 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 50 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 300 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Car Fuses - 2260844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
2260844
Car Fuses 2260844
Littelfuse 157.5701.5501 Car Fuse

Littelfuse 157.5701.5501 Car Fuse

Supplier's Site
Singapore, Singapore
Automotive 50A 80V Circuit Protection Fuse
155-157.5701.5501
Automotive 50A 80V Circuit Protection Fuse 155-157.5701.5501
Fuse 50A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.5501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5501 can be used for catalog matching and distributor lookup.

Fuse 50A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.5501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5134-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5134-ND
Electrical, Specialty Fuses F5134-ND
50A AC 48V DC Fuse Fuse Strip Bolt Mount

50A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse - 95M0867 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse
95M0867
Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse 95M0867
Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 157.5701.5501 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.5501
Circuit Protection - Electrical, Specialty Fuses 157.5701.5501
FUSE STRIP 50A 48VDC BOLT MOUNT

FUSE STRIP 50A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.5501 2260844 155-157.5701.5501 F5134-ND 95M0867 157.5701.5501
Product Name Fuse Strips 48V with Housings Car Fuses Automotive 50A 80V Circuit Protection Fuse Electrical, Specialty Fuses Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Fuse Material Ceramic; Ceramic
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2477-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Power Fuses High Voltage Fuses - Motor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 700 amps
View Details