Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.5351

Description
This 35 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 210 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 35 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 210 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.5351 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.5351
Fuse Strips 48V with Housings 157.5701.5351
This 35 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 210 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 35 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 210 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Car Fuses - 7874404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874404
Car Fuses 7874404
Littelfuse 157.5701.5351 Car Fuse

Littelfuse 157.5701.5351 Car Fuse

Supplier's Site
Singapore, Singapore
35A 210A Circuit Protection Fuse
155-157.5701.5351
35A 210A Circuit Protection Fuse 155-157.5701.5351
Electric Fuse, 35A, 80VDC, 210A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.5351 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 210A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 35A, 210A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5351 can be used for catalog matching and distributor lookup.

Electric Fuse, 35A, 80VDC, 210A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.5351 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 210A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 35A, 210A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5351 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5133-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5133-ND
Electrical, Specialty Fuses F5133-ND
35A AC 48V DC Fuse Fuse Strip Bolt Mount

35A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.5351
Circuit Protection - Electrical, Specialty Fuses 157.5701.5351
FUSE STRIP 35A 48VDC BOLT MOUNT

FUSE STRIP 35A 48VDC BOLT MOUNT

Supplier's Site
LITTELFUSE 157.5701.5351 Industrial / Power Fuse, Fork Lift Truck, 157.5700 Series, 35 A, 48 VDC, 20mm x 82mm x 10.5mm - 461-157.5701.5351 - Utmel Electronic Limited
Hong Kong, China
LITTELFUSE 157.5701.5351 Industrial / Power Fuse, Fork Lift Truck, 157.5700 Series, 35 A, 48 VDC, 20mm x 82mm x 10.5mm
461-157.5701.5351
LITTELFUSE 157.5701.5351 Industrial / Power Fuse, Fork Lift Truck, 157.5700 Series, 35 A, 48 VDC, 20mm x 82mm x 10.5mm 461-157.5701.5351
LITTELFUSE 157.5701.5351 Industrial / Power Fuse, Fork Lift Truck, 157.5700 Series, 35 A, 48 VDC, 20mm x 82mm x 10.5mm

LITTELFUSE 157.5701.5351 Industrial / Power Fuse, Fork Lift Truck, 157.5700 Series, 35 A, 48 VDC, 20mm x 82mm x 10.5mm

Supplier's Site
Automotive Fuse, Fork Lift Truck, 48 V, 35 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse - 95M0866 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fork Lift Truck, 48 V, 35 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse
95M0866
Automotive Fuse, Fork Lift Truck, 48 V, 35 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse 95M0866
Automotive Fuse, Fork Lift Truck, 48 V, 35 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Automotive Fuse, Fork Lift Truck, 48 V, 35 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.5351 7874404 155-157.5701.5351 F5133-ND 157.5701.5351 461-157.5701.5351 95M0866
Product Name Fuse Strips 48V with Housings Car Fuses 35A 210A Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses LITTELFUSE 157.5701.5351 Industrial / Power Fuse, Fork Lift Truck, 157.5700 Series, 35 A, 48 VDC, 20mm x 82mm x 10.5mm Automotive Fuse, Fork Lift Truck, 48 V, 35 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Fuse Type Blade
Fuse Material Zinc alloy ZINC ALLOY
Rated Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data