Littelfuse, Inc. Fuse Strips 48V - Special Purpose Fuses 157.5700.6201

Description
This 200 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 1200 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet
Description
This 200 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 1200 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V - Special Purpose Fuses - 157.5700.6201 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V - Special Purpose Fuses
157.5700.6201
Fuse Strips 48V - Special Purpose Fuses 157.5700.6201
This 200 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 1200 A at 48 V Complies with DIN 43560-1

This 200 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 1200 A at 48 V Complies with DIN 43560-1

Datasheet
Singapore, Singapore
Automotive 200A 80V Circuit Protection Fuse
155-157.5700.6201
Automotive 200A 80V Circuit Protection Fuse 155-157.5700.6201
Fuse 200A 80V Stud Mount Bolt Down 82 X 20 X 1mm Copper Automotive Product overview: 157.5700.6201 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5700.6201 can be used for catalog matching and distributor lookup.

Fuse 200A 80V Stud Mount Bolt Down 82 X 20 X 1mm Copper Automotive Product overview: 157.5700.6201 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5700.6201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F10081-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F10081-ND
Electrical, Specialty Fuses F10081-ND
200A AC 48V DC Fuse Fuse Strip Bolt Mount

200A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5700.6201
Circuit Protection - Electrical, Specialty Fuses 157.5700.6201
FUSE STRIP 200A 48VDC BOLT MOUNT

FUSE STRIP 200A 48VDC BOLT MOUNT

Supplier's Site
Fuse, Fork Lift Truck, 200A; Product Range Littelfuse - 50M6240 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fork Lift Truck, 200A; Product Range Littelfuse
50M6240
Fuse, Fork Lift Truck, 200A; Product Range Littelfuse 50M6240
FUSE, FORK LIFT TRUCK, 200A; Product Range:-; Fuse Current:200A; Voltage Rating VAC:-; Voltage Rating VDC:48V; Fuse Size Metric:82mm x 20mm x 0.8mm; Fuse Size Imperial:3.23" x 0.79" x 0.031"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, FORK LIFT TRUCK, 200A; Product Range:-; Fuse Current:200A; Voltage Rating VAC:-; Voltage Rating VDC:48V; Fuse Size Metric:82mm x 20mm x 0.8mm; Fuse Size Imperial:3.23" x 0.79" x 0.031"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 157.5700.6201 155-157.5700.6201 F10081-ND 157.5700.6201 50M6240
Product Name Fuse Strips 48V - Special Purpose Fuses Automotive 200A 80V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Fork Lift Truck, 200A; Product Range Littelfuse
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Fuse Material Copper
Rated Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 002640013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details