Littelfuse, Inc. Fuse Strips 48V - Special Purpose Fuses 157.5700.5801

Description
This 80 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 480 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet
Description
This 80 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 480 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V - Special Purpose Fuses - 157.5700.5801 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V - Special Purpose Fuses
157.5700.5801
Fuse Strips 48V - Special Purpose Fuses 157.5700.5801
This 80 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 480 A at 48 V Complies with DIN 43560-1

This 80 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 480 A at 48 V Complies with DIN 43560-1

Datasheet
Singapore, Singapore
Automotive 80A 80V Circuit Protection Fuse
155-157.5700.5801
Automotive 80A 80V Circuit Protection Fuse 155-157.5700.5801
Fuse 80A 80V Stud Mount Bolt Down 82 X 20 X 1mm Zinc Alloy Automotive Product overview: 157.5700.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5700.5801 can be used for catalog matching and distributor lookup.

Fuse 80A 80V Stud Mount Bolt Down 82 X 20 X 1mm Zinc Alloy Automotive Product overview: 157.5700.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5700.5801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5132-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5132-ND
Electrical, Specialty Fuses F5132-ND
80A AC 48V DC Fuse Fuse Strip Bolt Mount

80A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5700.5801
Circuit Protection - Electrical, Specialty Fuses 157.5700.5801
FUSE STRIP 80A 48VDC BOLT MOUNT

FUSE STRIP 80A 48VDC BOLT MOUNT

Supplier's Site
Automotive Fuse, Fork Lift Truck, 48 V, 80 A, Fast Acting, 157.5700 Series Rohs Compliant Littelfuse - 50M6237 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fork Lift Truck, 48 V, 80 A, Fast Acting, 157.5700 Series Rohs Compliant Littelfuse
50M6237
Automotive Fuse, Fork Lift Truck, 48 V, 80 A, Fast Acting, 157.5700 Series Rohs Compliant Littelfuse 50M6237
Automotive Fuse, Fork Lift Truck, 48 V, 80 A, Fast Acting, 157.5700 Series RoHS Compliant: Yes

Automotive Fuse, Fork Lift Truck, 48 V, 80 A, Fast Acting, 157.5700 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 157.5700.5801 155-157.5700.5801 F5132-ND 157.5700.5801 50M6237
Product Name Fuse Strips 48V - Special Purpose Fuses Automotive 80A 80V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Automotive Fuse, Fork Lift Truck, 48 V, 80 A, Fast Acting, 157.5700 Series Rohs Compliant Littelfuse
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Fuse Material ZINC ALLOY
Rated Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data