Littelfuse, Inc. HSB Fuse Rated 32V 156.5677.5601

Description
This 60 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 38 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet
Description
This 60 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 38 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB Fuse Rated 32V - 156.5677.5601 - Littelfuse, Inc.
Rosemont, IL, United States
HSB Fuse Rated 32V
156.5677.5601
HSB Fuse Rated 32V 156.5677.5601
This 60 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 38 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

This 60 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 38 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

Datasheet
Electrical, Specialty Fuses - F11199-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11199-ND
Electrical, Specialty Fuses F11199-ND
60A AC 32V DC Fuse Fuse Strip Bolt Mount

60A AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5677.5601
Circuit Protection - Electrical, Specialty Fuses 156.5677.5601
FUSE STRIP 60A 32VDC BOLT MOUNT

FUSE STRIP 60A 32VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 156.5677.5601 F11199-ND 156.5677.5601
Product Name HSB Fuse Rated 32V Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Fuse Type Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data