Littelfuse, Inc. Fuse Strips 36V Series with Housings 156.5611.6151

Description
Use this 150 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
Request a Quote Datasheet
Description
Use this 150 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V Series with Housings - 156.5611.6151 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V Series with Housings
156.5611.6151
Fuse Strips 36V Series with Housings 156.5611.6151
Use this 150 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C

Use this 150 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C

Datasheet
Electrical, Specialty Fuses - 156.5611.6151-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5611.6151-ND
Electrical, Specialty Fuses 156.5611.6151-ND
150A AC 36V DC Fuse Fuse Strip Bolt Mount

150A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Fuse Strip With Housing, 150A, 80Vdc; Blow Characteristic Littelfuse - 14P5158 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Strip With Housing, 150A, 80Vdc; Blow Characteristic Littelfuse
14P5158
Fuse Strip With Housing, 150A, 80Vdc; Blow Characteristic Littelfuse 14P5158
FUSE STRIP WITH HOUSING, 150A, 80VDC; Blow Characteristic:Fast Acting; Fuse Current:150A; Voltage Rating VDC:36V; Product Range:- RoHS Compliant: Yes

FUSE STRIP WITH HOUSING, 150A, 80VDC; Blow Characteristic:Fast Acting; Fuse Current:150A; Voltage Rating VDC:36V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5611.6151
Circuit Protection - Electrical, Specialty Fuses 156.5611.6151
FUSE STRIP 150A 36VDC BOLT MOUNT

FUSE STRIP 150A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 156.5611.6151 156.5611.6151-ND 14P5158 156.5611.6151
Product Name Fuse Strips 36V Series with Housings Electrical, Specialty Fuses Fuse Strip With Housing, 150A, 80Vdc; Blow Characteristic Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Miniature 6.3 X 32 Cylinder Fuses - 0.032M6.3x32T - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details