Littelfuse, Inc. Fuse Strips 36V 156.5610.6251

Description
Use this 250 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet
Description
Use this 250 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.6251 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.6251
Fuse Strips 36V 156.5610.6251
Use this 250 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Use this 250 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Datasheet
Electrical, Specialty Fuses - 156.5610.6251-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5610.6251-ND
Electrical, Specialty Fuses 156.5610.6251-ND
250A AC 36V DC Fuse Fuse Strip Bolt Mount

250A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5610.6251
Circuit Protection - Electrical, Specialty Fuses 156.5610.6251
FUSE STRIP 250A 36VDC BOLT MOUNT

FUSE STRIP 250A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 156.5610.6251 156.5610.6251-ND 156.5610.6251
Product Name Fuse Strips 36V Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ANG -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details