Littelfuse, Inc. Fuse Strips 36V 156.5610.6102

Description
Use this 100 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2
Request a Quote Datasheet
Description
Use this 100 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.6102 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.6102
Fuse Strips 36V 156.5610.6102
Use this 100 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2

Use this 100 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2

Datasheet
Electrical, Specialty Fuses - 156.5610.6102-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5610.6102-ND
Electrical, Specialty Fuses 156.5610.6102-ND
100A AC 36V DC Fuse Fuse Strip Bolt Mount

100A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 156.5610.6102 156.5610.6102-ND
Product Name Fuse Strips 36V Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002625223 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 8 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers