Littelfuse, Inc. Fuse Strips 36V 156.5610.5802

Description
Use this 80 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2
Request a Quote Datasheet
Description
Use this 80 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.5802 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.5802
Fuse Strips 36V 156.5610.5802
Use this 80 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2

Use this 80 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2

Datasheet
Electrical, Specialty Fuses - 156.5610.5802-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5610.5802-ND
Electrical, Specialty Fuses 156.5610.5802-ND
80A AC 36V DC Fuse Fuse Strip Bolt Mount

80A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5610.5802
Circuit Protection - Electrical, Specialty Fuses 156.5610.5802
FUSE STRIP 80A 36VDC BOLT MOUNT

FUSE STRIP 80A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 156.5610.5802 156.5610.5802-ND 156.5610.5802
Product Name Fuse Strips 36V Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers