Littelfuse, Inc. Fuse Strips 36V 156.5610.5702

Description
Use this 70 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Datasheet
Description
Use this 70 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.5702 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.5702
Fuse Strips 36V 156.5610.5702
Use this 70 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Use this 70 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 156.5610.5702
Product Name Fuse Strips 36V
Mounting Bolt-Down
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF396 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details