Littelfuse, Inc. Fuse Strips 36V 156.5610.5301

Description
Use this 30 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2
Request a Quote Datasheet
Description
Use this 30 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.5301 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.5301
Fuse Strips 36V 156.5610.5301
Use this 30 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2

Use this 30 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2

Datasheet
Singapore, Singapore
Automotive 30A 36V Circuit Protection Fuse
155-156.5610.5301
Automotive 30A 36V Circuit Protection Fuse 155-156.5610.5301
Fuse 30A 36V Stud Mount Bolt Down 41 X 11 X 2mm Zinc Alloy Automotive Product overview: 156.5610.5301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 36V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5610.5301 can be used for catalog matching and distributor lookup.

Fuse 30A 36V Stud Mount Bolt Down 41 X 11 X 2mm Zinc Alloy Automotive Product overview: 156.5610.5301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 36V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5610.5301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F11195-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11195-ND
Electrical, Specialty Fuses F11195-ND
30A AC 36V DC Fuse Fuse Strip Bolt Mount

30A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5610.5301
Circuit Protection - Electrical, Specialty Fuses 156.5610.5301
FUSE STRIP 30A 36VDC BOLT MOUNT

FUSE STRIP 30A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 156.5610.5301 155-156.5610.5301 F11195-ND 156.5610.5301
Product Name Fuse Strips 36V Automotive 30A 36V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Unlock Full Specs
to access all available technical data