Littelfuse, Inc. Heavy-Duty Bayonet Knob In-Line Fuseholder for 3AG/3AB and SFE Fuses 155009A

Description
155 Series In-line Bayonet Knob Fuse Holders are intended for use at 32V or less for 3AG, 3AB, or SFE style glass fuses. The body and knob features a secure spring-loaded twist lock and are each made of Black Thermoset (UL94 V-10) for flammability resistance. Fuse Holder UL Recognized to 20A, 32V DC. Features and Benefits 19” wire loop for cut-and-wire installation Fuse Holder UL Recognized up to 20A at 32V Black Thermoset Knob and Body Rated UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Bayonet Knob In-Line Fuseholder for 3AG/3AB and SFE Fuses - 155009A - Littelfuse, Inc.
Chicago, IL, United States
Heavy-Duty Bayonet Knob In-Line Fuseholder for 3AG/3AB and SFE Fuses
155009A
Heavy-Duty Bayonet Knob In-Line Fuseholder for 3AG/3AB and SFE Fuses 155009A
155 Series In-line Bayonet Knob Fuse Holders are intended for use at 32V or less for 3AG, 3AB, or SFE style glass fuses. The body and knob features a secure spring-loaded twist lock and are each made of Black Thermoset (UL94 V-10) for flammability resistance. Fuse Holder UL Recognized to 20A, 32V DC. Features and Benefits 19” wire loop for cut-and-wire installation Fuse Holder UL Recognized up to 20A at 32V Black Thermoset Knob and Body Rated UL94 V-0

155 Series In-line Bayonet Knob Fuse Holders are intended for use at 32V or less for 3AG, 3AB, or SFE style glass fuses. The body and knob features a secure spring-loaded twist lock and are each made of Black Thermoset (UL94 V-10) for flammability resistance. Fuse Holder UL Recognized to 20A, 32V DC. Features and Benefits 19” wire loop for cut-and-wire installation Fuse Holder UL Recognized up to 20A at 32V Black Thermoset Knob and Body Rated UL94 V-0

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 155009A
Product Name Heavy-Duty Bayonet Knob In-Line Fuseholder for 3AG/3AB and SFE Fuses
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

400 A Bolt-Down Stud-Mount Fuse Holder - 0FHZ0232Z - Littelfuse, Inc.
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
32V In-Line Splashproof Blade Fuse Holder - 01520003TXN941 - Littelfuse, Inc.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 80 amps
Rated Operating Voltage 32 volts
View Details
2 suppliers
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. - 04820019ZXPF - Littelfuse, Inc.
Specs
Normal Operating Current 15 amps
Rated Operating Voltage 125 volts
Mounting Panel Mount
View Details
2 suppliers
32V PCB Fuse Holder - 01530011Z - Littelfuse, Inc.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Rated Operating Voltage 32 volts
View Details