Ideal for telecommunications and control panel circuits, the 482 Series fuse holder series is designed for use with Littelfuse 481 Alarm Indicating Fuses. Each holder is designed to accept other manufacturer’s replacement fuses as well. The fuse holder is available in three versions: PCB Mount - 15A: Can be soldered directly to a printed circuit board. Rated up to 15 amperes. Available in single pole or gangable up to 20 poles. Fuse holder is keyed to prevent insertion of 20 ampere fuse. Can be soldered directly to a printed circuit board. Rated up to 15 amperes. Available in single pole or gangable up to 20 poles. Fuse holder is keyed to prevent insertion of 20 ampere fuse. Panel Mount - 20A: Available in a single pole version rated up to 20 amperes. Large leads for wire attachment. Available in a single pole version rated up to 20 amperes. Large leads for wire attachment. Panel Mount - 15A: 15 ampere gangable version of fuse holder is keyed to prevent insertion of 20 ampere fuse. 15 ampere gangable version of fuse holder is keyed to prevent insertion of 20 ampere fuse.
ACS ALARM HLDR PANEL MT 19 POLE
Littelfuse, Inc. | DigiKey | |
---|---|---|
Product Category | Fuse Holders | Fuse Holders |
Product Number | 04820019ZXPF | 18-04820019ZXPF-ND |
Product Name | 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. | Fuseholders |
Normal Operating Current | 15 amps |