Littelfuse, Inc. CF 58V 155.0892.6201

Description
This fast-acting 200 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 65 mV Tin-plated zinc alloy terminals Operates at up to 125 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)
Request a Quote Datasheet
Description
This fast-acting 200 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 65 mV Tin-plated zinc alloy terminals Operates at up to 125 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CF 58V - 155.0892.6201 - Littelfuse, Inc.
Rosemont, IL, United States
CF 58V
155.0892.6201
CF 58V 155.0892.6201
This fast-acting 200 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 65 mV Tin-plated zinc alloy terminals Operates at up to 125 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)

This fast-acting 200 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 65 mV Tin-plated zinc alloy terminals Operates at up to 125 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)

Datasheet
Car Fuses - 3377971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
3377971
Car Fuses 3377971
Littelfuse 155.0892.6201 Car Fuse

Littelfuse 155.0892.6201 Car Fuse

Supplier's Site
Electrical, Specialty Fuses - F5126-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5126-ND
Electrical, Specialty Fuses F5126-ND
200A AC 58V DC Fuse Square Bolt Mount

200A AC 58V DC Fuse Square Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
155.0892.6201
Circuit Protection - Electrical, Specialty Fuses 155.0892.6201
FUSE SQUARE 200A 58VDC RECT

FUSE SQUARE 200A 58VDC RECT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155.0892.6201 3377971 F5126-ND 155.0892.6201
Product Name CF 58V Car Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110334 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details