Littelfuse, Inc. CF 58V 155.0892.6151

Description
This fast-acting 150 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 70 mV Tin-plated zinc alloy terminals Operates at up to 125 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)
Request a Quote Datasheet
Description
This fast-acting 150 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 70 mV Tin-plated zinc alloy terminals Operates at up to 125 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CF 58V - 155.0892.6151 - Littelfuse, Inc.
Rosemont, IL, United States
CF 58V
155.0892.6151
CF 58V 155.0892.6151
This fast-acting 150 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 70 mV Tin-plated zinc alloy terminals Operates at up to 125 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)

This fast-acting 150 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 70 mV Tin-plated zinc alloy terminals Operates at up to 125 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)

Datasheet
Car Fuses - 3377959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
3377959
Car Fuses 3377959
Littelfuse 155.0892.6151 Car Fuse

Littelfuse 155.0892.6151 Car Fuse

Supplier's Site
Electrical, Specialty Fuses - F5125-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5125-ND
Electrical, Specialty Fuses F5125-ND
150A AC 58V DC Fuse Square Bolt Mount

150A AC 58V DC Fuse Square Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 150A 58V Circuit Protection Fuse
155-155.0892.6151
Automotive 150A 58V Circuit Protection Fuse 155-155.0892.6151
Fuse Fast Acting 150A 58V Bolt Down 23.5 X 20 X 11mm Automotive cULus Product overview: 155.0892.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 58V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-155.0892.6151 can be used for catalog matching and distributor lookup.

Fuse Fast Acting 150A 58V Bolt Down 23.5 X 20 X 11mm Automotive cULus Product overview: 155.0892.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 58V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-155.0892.6151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 155.0892.6151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
155.0892.6151
Circuit Protection - Electrical, Specialty Fuses 155.0892.6151
FUSE SQUARE 150A 58VDC RECT

FUSE SQUARE 150A 58VDC RECT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155.0892.6151 3377959 F5125-ND 155-155.0892.6151 155.0892.6151
Product Name CF 58V Car Fuses Electrical, Specialty Fuses Automotive 150A 58V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details