Littelfuse, Inc. CF 58V 155.0892.6101

Description
This fast-acting 100 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 80 mV Tin-plated zinc alloy terminals Operates at up to 105 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)
Request a Quote Datasheet
Description
This fast-acting 100 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 80 mV Tin-plated zinc alloy terminals Operates at up to 105 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CF 58V - 155.0892.6101 - Littelfuse, Inc.
Rosemont, IL, United States
CF 58V
155.0892.6101
CF 58V 155.0892.6101
This fast-acting 100 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 80 mV Tin-plated zinc alloy terminals Operates at up to 105 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)

This fast-acting 100 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 80 mV Tin-plated zinc alloy terminals Operates at up to 105 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)

Datasheet
Electrical, Specialty Fuses - F5123-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5123-ND
Electrical, Specialty Fuses F5123-ND
100A AC 58V DC Fuse Square Bolt Mount

100A AC 58V DC Fuse Square Bolt Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-155.0892.6101-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-155.0892.6101-CHP
Electrical, Specialty Fuses 1294-155.0892.6101-CHP
100A AC 58V DC Fuse Square Bolt Mount

100A AC 58V DC Fuse Square Bolt Mount

Buy Now Datasheet
Car Fuses - 3377937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
3377937
Car Fuses 3377937
Littelfuse 155.0892.6101 Car Fuse

Littelfuse 155.0892.6101 Car Fuse

Supplier's Site
Singapore, Singapore
Automotive 100A 58V Circuit Protection Fuse
155-155.0892.6101
Automotive 100A 58V Circuit Protection Fuse 155-155.0892.6101
Fuse Fast Acting 100A 58V Bolt Down 23.5 X 20 X 11mm Automotive cULus Product overview: 155.0892.6101 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 58V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-155.0892.6101 can be used for catalog matching and distributor lookup.

Fuse Fast Acting 100A 58V Bolt Down 23.5 X 20 X 11mm Automotive cULus Product overview: 155.0892.6101 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 58V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-155.0892.6101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 155.0892.6101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
155.0892.6101
Circuit Protection - Electrical, Specialty Fuses 155.0892.6101
FUSE SQUARE 100A 58VDC RECT

FUSE SQUARE 100A 58VDC RECT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155.0892.6101 F5123-ND 3377937 155-155.0892.6101 155.0892.6101
Product Name CF 58V Electrical, Specialty Fuses Car Fuses Automotive 100A 58V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers