Littelfuse, Inc. CF 58V 155.0892.5751

Description
This fast-acting 75 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 90 mV Tin-plated zinc alloy terminals Operates at up to 105 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)
Request a Quote Datasheet
Description
This fast-acting 75 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 90 mV Tin-plated zinc alloy terminals Operates at up to 105 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CF 58V - 155.0892.5751 - Littelfuse, Inc.
Rosemont, IL, United States
CF 58V
155.0892.5751
CF 58V 155.0892.5751
This fast-acting 75 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 90 mV Tin-plated zinc alloy terminals Operates at up to 105 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)

This fast-acting 75 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 90 mV Tin-plated zinc alloy terminals Operates at up to 105 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)

Datasheet
Car Fuses - 3377921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
3377921
Car Fuses 3377921
Littelfuse 155.0892.5751 Car Fuse

Littelfuse 155.0892.5751 Car Fuse

Supplier's Site
Electrical, Specialty Fuses - F5122-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5122-ND
Electrical, Specialty Fuses F5122-ND
75A AC 58V DC Fuse Square Bolt Mount

75A AC 58V DC Fuse Square Bolt Mount

Buy Now Datasheet
Automotive Fuse, Fast Acting, 75A, 58Vdc Rohs Compliant Littelfuse - 81AH9567 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 75A, 58Vdc Rohs Compliant Littelfuse
81AH9567
Automotive Fuse, Fast Acting, 75A, 58Vdc Rohs Compliant Littelfuse 81AH9567
AUTOMOTIVE FUSE, FAST ACTING, 75A, 58VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 75A, 58VDC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 155.0892.5751 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
155.0892.5751
Circuit Protection - Electrical, Specialty Fuses 155.0892.5751
FUSE SQUARE 75A 58VDC RECT

FUSE SQUARE 75A 58VDC RECT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155.0892.5751 3377921 F5122-ND 81AH9567 155.0892.5751
Product Name CF 58V Car Fuses Electrical, Specialty Fuses Automotive Fuse, Fast Acting, 75A, 58Vdc Rohs Compliant Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers