Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5801

Description
This 80 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. White housing indicates 80 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 80 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. White housing indicates 80 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.5631.5801 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.5631.5801
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5801
This 80 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. White housing indicates 80 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 80 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. White housing indicates 80 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Circuit Protection - Fuses - 1361590-153.5631.5801 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361590-153.5631.5801
Circuit Protection - Fuses 1361590-153.5631.5801
Win Source Part Number: 1361590-153.5631.580 1 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: BF1 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 80 A Color: Clear Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 2kA Melting I²t: 25600 Approval Agency: ISO, UL DC Cold Resistance: 0.00055 Ohms

Win Source Part Number: 1361590-153.5631.5801
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: BF1
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 80 A
Color: Clear
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 2kA
Melting I²t: 25600
Approval Agency: ISO, UL
DC Cold Resistance: 0.00055 Ohms

Buy Now Datasheet
Car Fuses - 4316731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316731
Car Fuses 4316731
Littelfuse 153.5631.5801 Car Fuse

Littelfuse 153.5631.5801 Car Fuse

Supplier's Site
Fuses - F4364-ND - DigiKey
Thief River Falls, MN, United States
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
80A 2000A Circuit Protection Fuse
139-153.5631.5801
80A 2000A Circuit Protection Fuse 139-153.5631.5801
Electric Fuse, 80A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 153.5631.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5801 can be used for catalog matching and distributor lookup.

Electric Fuse, 80A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 153.5631.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 153.5631.5801
FUSE AUTO 80A 32VDC AUTO LINK

FUSE AUTO 80A 32VDC AUTO LINK

Supplier's Site
Bolt-On Fuse, Slow Blow, 80A, 32V; Blow Characteristic Littelfuse - 72Y7149 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, Slow Blow, 80A, 32V; Blow Characteristic Littelfuse
72Y7149
Bolt-On Fuse, Slow Blow, 80A, 32V; Blow Characteristic Littelfuse 72Y7149
BOLT-ON FUSE, SLOW BLOW, 80A, 32V; Blow Characteristic:Slow Blow; Fuse Current:80A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

BOLT-ON FUSE, SLOW BLOW, 80A, 32V; Blow Characteristic:Slow Blow; Fuse Current:80A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 153.5631.5801 1361590-153.5631.5801 4316731 F4364-ND 139-153.5631.5801 153.5631.5801 72Y7149
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse Circuit Protection - Fuses Car Fuses Fuses 80A 2000A Circuit Protection Fuse Circuit Protection - Fuses Bolt-On Fuse, Slow Blow, 80A, 32V; Blow Characteristic Littelfuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers