Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5701

Description
This 70 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 70 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.5631.5701 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.5631.5701
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5701
This 70 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 70 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Car Fuses - 4316725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316725
Car Fuses 4316725
Littelfuse 153.5631.5701 Car Fuse

Littelfuse 153.5631.5701 Car Fuse

Supplier's Site
Singapore, Singapore
Automotive 70A 32V Circuit Protection Fuse
139-153.5631.5701
Automotive 70A 32V Circuit Protection Fuse 139-153.5631.5701
Fuse 70A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.5701 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 70A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 70A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5701 can be used for catalog matching and distributor lookup.

Fuse 70A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.5701 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 70A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 70A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5701 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4363-ND - DigiKey
Thief River Falls, MN, United States
70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.5631.5701
Circuit Protection - Fuses 153.5631.5701
FUSE AUTO 70A 32VDC AUTO LINK

FUSE AUTO 70A 32VDC AUTO LINK

Supplier's Site
Bolt-On Fuse, Slow Blow, 70A, 32V; Blow Characteristic Littelfuse - 72Y7148 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, Slow Blow, 70A, 32V; Blow Characteristic Littelfuse
72Y7148
Bolt-On Fuse, Slow Blow, 70A, 32V; Blow Characteristic Littelfuse 72Y7148
BOLT-ON FUSE, SLOW BLOW, 70A, 32V; Blow Characteristic:Slow Blow; Fuse Current:70A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

BOLT-ON FUSE, SLOW BLOW, 70A, 32V; Blow Characteristic:Slow Blow; Fuse Current:70A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 153.5631.5701 4316725 139-153.5631.5701 F4363-ND 153.5631.5701 72Y7148
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse Car Fuses Automotive 70A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Bolt-On Fuse, Slow Blow, 70A, 32V; Blow Characteristic Littelfuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers