Littelfuse, Inc. Fuses 153.5631.5232

Description
23A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
23A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11193-ND - DigiKey
Thief River Falls, MN, United States
23A AC 32V DC Fuse Automotive Bolt Mount Auto Link

23A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 23A 32V Circuit Protection Fuse
139-153.5631.5232
Automotive 23A 32V Circuit Protection Fuse 139-153.5631.5232
Fuse 23A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.5232 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 23A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 23A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5232 can be used for catalog matching and distributor lookup.

Fuse 23A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.5232 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 23A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 23A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5232 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.5631.5232
Circuit Protection - Fuses 153.5631.5232
FUSE AUTO 23A 32VDC 1000 PC

FUSE AUTO 23A 32VDC 1000 PC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F11193-ND 139-153.5631.5232 153.5631.5232
Product Name Fuses Automotive 23A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details