Littelfuse, Inc. Fuses 153.5395.6501

Description
500A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
500A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 153.5395.6501-ND - DigiKey
Thief River Falls, MN, United States
500A AC 32V DC Fuse Automotive Bolt Mount Auto Link

500A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 500A 32V Circuit Protection Fuse
139-153.5395.6501
Automotive 500A 32V Circuit Protection Fuse 139-153.5395.6501
Fuse 500A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 500A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6501 can be used for catalog matching and distributor lookup.

Fuse 500A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 500A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.5395.6501
Circuit Protection - Fuses 153.5395.6501
FUSE AUTO 500A 32VDC AUTO LINK

FUSE AUTO 500A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 153.5395.6501-ND 139-153.5395.6501 153.5395.6501
Product Name Fuses Automotive 500A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data